Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Harris Corporation CD74ACT109
CD74ACT109
Active
Logic - Flip Flops
Description:
DUAL J-K FLIP FLOP W/SET AND RES
Manufacturer:
Harris Corporation
Datasheet:
CD74ACT109 Datasheet
History Price: $0.12000
In Stock: 42820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT109 vs CD74ACT74E
Part No
CD74ACT109
CD74ACT74E
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Harris Corporation
Texas Instruments
Series
74ACT
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
85 MHz
Max Propagation Delay @ V, Max CL
-
9.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
24mA, 24mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
10 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)