☰
CD74ACT138M96
CD74ACT138M96
Active
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
History Price: $0.94000
In Stock: 39920
CD74ACT138M96 vs CD74HC147PWT
Series
74ACT
74HC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Decoder/Demultiplexer
Priority Encoder
Circuit
1 x 3:8
1 x 10:4
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP