☰
CD74ACT139E
CD74ACT139E
Active
Description:  IC DECODER/DEMUX 1X2:4 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT139E Datasheet
History Price: $0.94000
In Stock: 26160
CD74ACT139E vs CD74HC147PWT
Series
74ACT
74HC
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Decoder/Demultiplexer
Priority Encoder
Circuit
1 x 2:4
1 x 10:4
Independent Circuits
2
1
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP