☰
CD74ACT151M
CD74ACT151M
Active
Description:  8-INPUT MULTIPLEXER
Manufacturer:  Harris Corporation
Datasheet:   CD74ACT151M Datasheet
History Price: $0.20000
In Stock: 28000
CD74ACT151M vs CD74ACT157E
Series
74ACT
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Type
Data Selector/Multiplexer
Multiplexer
Circuit
1 x 8:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP