☰
CD74ACT157EX
CD74ACT157EX
Active
Description:  QUAD 2 TO 1-LINE DATA SELECTOR
Manufacturer:  Harris Corporation
History Price: $0.31000
In Stock: 45440
CD74ACT157EX vs CD74HCT42E
Series
74ACT
74HCT
Packaging
Bulk
Tube
Status
Active
Active
Type
Data Selector/Multiplexer
Decoder
Circuit
4 x 2:1
1 x 4:10
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP