Function
Master Reset
Standard
Output Type
Non-Inverted
Tri-State, Non-Inverted
Number of Bits per Element
6
8
Clock Frequency
80 MHz
60 MHz
Max Propagation Delay @ V, Max CL
14ns @ 5V, 50pF
33ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
20-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)