☰
CD74ACT175E
CD74ACT175E
Active
Description:  IC FF D-TYPE SNGL 4BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT175E Datasheet
History Price: $1.70000
In Stock: 1600
CD74ACT175E vs CD74HCT574E
Series
74ACT
74HCT
Packaging
Tube
Tube
Status
Active
Active
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
8
Clock Frequency
114 MHz
60 MHz
Max Propagation Delay @ V, Max CL
11.5ns @ 5V, 50pF
33ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
20-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)