☰
CD74ACT574EX
CD74ACT574EX
Obsolete
Description:  OCTAL D-TYPE FLIP-FLOP
Manufacturer:  Harris Corporation
History Price: $0.47000
In Stock: 34240
CD74ACT574EX vs CD74ACT175E
Series
74ACT
74ACT
Packaging
Bulk
Tube
Status
Obsolete
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
110 MHz
114 MHz
Max Propagation Delay @ V, Max CL
11.2ns @ 5V, 50pF
11.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
20-PDIP
16-PDIP
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)