Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Harris Corporation CD74ACT623E
CD74ACT623E
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 20DIP
Manufacturer:
Harris Corporation
Datasheet:
CD74ACT623E Datasheet
History Price: $0.63000
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT623E vs CD74AC245E
Part No
CD74ACT623E
CD74AC245E
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Texas Instruments
Series
74ACT
74AC
Packaging
Bulk
Tube
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
1.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP