☰
CD74ACT623E
CD74ACT623E
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 20DIP
Manufacturer:  Harris Corporation
Datasheet:   CD74ACT623E Datasheet
History Price: $0.63000
In Stock: 32620
CD74ACT623E vs CD74ACT244M
Series
74ACT
74ACT
Packaging
Bulk
Tube
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC