☰
CD74ACT652EN
CD74ACT652EN
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:  Harris Corporation
History Price: $1.06000
In Stock: 22800
CD74ACT652EN vs CD74ACT540E
Series
74ACT
74ACT
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-PDIP