Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD74ACT86MDREP
CD74ACT86MDREP
Active
Logic - Gates and Inverters
Description:
IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT86MDREP Datasheet
History Price: $1.32150
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT86MDREP vs CD74HCT86MT
Part No
CD74ACT86MDREP
CD74HCT86MT
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
74ACT
74HCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
XOR (Exclusive OR)
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
14.6ns @ 5V, 50pF
32ns @ 4.5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)