Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD74ACT86MS2075
CD74ACT86MS2075
Active
Logic - Gates and Inverters
Description:
QUAD 2-INPUT EXCLUSIVE-OR GATES
Manufacturer:
Harris Corporation
Datasheet:
CD74ACT86MS2075 Datasheet
History Price: Active
In Stock: 48040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT86MS2075 vs CD74AC08E
Part No
CD74ACT86MS2075
CD74AC08E
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Texas Instruments
Series
74ACT
74AC
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
1.5V ~ 5.5V
Current - Quiescent (Max)
-
4 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.3V ~ 1.65V
Input Logic Level - High
-
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
-
8.7ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)