☰
CD74ACT86MS2075
CD74ACT86MS2075
Active
Description:  QUAD 2-INPUT EXCLUSIVE-OR GATES
Manufacturer:  Harris Corporation
History Price: Active
In Stock: 11680
CD74ACT86MS2075 vs CD74ACT10E
Series
74ACT
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
4 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
13.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)