☰
CD74FCT151ATM
CD74FCT151ATM
Active
Description:  FAST CMOS 8-INPUT MULTIPLEXER
Manufacturer:  Harris Corporation
History Price: Active
In Stock: 32160
CD74FCT151ATM vs CD74FCT138ATNM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
1 x 8:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC