☰
CD74FCT151ATM
CD74FCT151ATM
Active
Description:  FAST CMOS 8-INPUT MULTIPLEXER
Manufacturer:  Harris Corporation
History Price: Active
In Stock: 32160
CD74FCT151ATM vs CD74HC147PWT
Series
-
74HC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Priority Encoder
Circuit
1 x 8:1
1 x 10:4
Independent Circuits
1
1
Current - Output High, Low
15mA, 48mA
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP