Packaging
Bulk or Tube
Tube
Function
Standard
Set(Preset) and Reset
Output Type
Tri-State, Non-Inverted
Complementary
Number of Bits per Element
8
1
Clock Frequency
70 MHz
100 MHz
Max Propagation Delay @ V, Max CL
6.6ns @ 5V, 50pF
10.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
15mA, 48mA
24mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
1.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
4 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-SOIC
16-PDIP
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)