Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD74FCT573TM
CD74FCT573TM
Active
Logic - Latches
Description:
OCTAL TRANSPARENT LATCH
Manufacturer:
Harris Corporation
Datasheet:
CD74FCT573TM Datasheet
History Price: $0.46000
In Stock: 12080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74FCT573TM vs CD74ACT573E
Part No
CD74FCT573TM
CD74ACT573E
Category
Logic - Latches
Logic - Latches
Manufacturer
Harris Corporation
Texas Instruments
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
12ns
3.1ns
Current - Output High, Low
15mA, 64mA
24mA, 24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP