☰
CD74FCT574M
CD74FCT574M
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  Texas Instruments
Datasheet:   CD74FCT574M Datasheet
History Price: $2.02000
In Stock: 49840
CD74FCT574M vs CD74ACT74E
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
85 MHz
Max Propagation Delay @ V, Max CL
-
9.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
24mA, 24mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
10 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)