☰
CD74HC10E
CD74HC10E
Active
Description:  IC GATE NAND 3CH 3-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC10E Datasheet
History Price: $0.68000
In Stock: 3920
CD74HC10E vs CD74ACT86MDREP
Series
74HC
74ACT
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.8V
0.8V
Input Logic Level - High
1.5V ~ 4.2V
2V
Max Propagation Delay @ V, Max CL
17ns @ 6V, 50pF
14.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)