Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD74HC147PW
CD74HC147PW
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC PRIORITY ENCOD 1X10:4 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CD74HC147PW Datasheet
History Price: $1.21000
In Stock: 3760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74HC147PW vs CD74ACT151M
Part No
CD74HC147PW
CD74ACT151M
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
74HC
74ACT
Packaging
Tube
Bulk
Status
Active
Active
Type
Priority Encoder
Data Selector/Multiplexer
Circuit
1 x 10:4
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC