☰
CD74HC147PW
CD74HC147PW
Active
Description:  IC PRIORITY ENCOD 1X10:4 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC147PW Datasheet
History Price: $1.21000
In Stock: 3760
CD74HC147PW vs CD74ACT158E
Series
74HC
74ACT
Packaging
Tube
Bulk
Status
Active
Active
Type
Priority Encoder
Data Selector/Multiplexer
Circuit
1 x 10:4
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP