☰
CD74HC147PWR
CD74HC147PWR
Active
Description:  IC PRIORITY ENCOD 1X10:4 16TSSOP
Manufacturer:  Texas Instruments
History Price: $0.68000
In Stock: 46880
CD74HC147PWR vs CD74FCT138ATNM
Series
74HC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Priority Encoder
Decoder
Circuit
1 x 10:4
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC