☰
CD74HC147PWT
CD74HC147PWT
Active
Description:  IC PRIORITY ENCOD 1X10:4 16TSSOP
Manufacturer:  Texas Instruments
History Price: $1.21000
In Stock: 40000
CD74HC147PWT vs CD74HCT258E
Series
74HC
74HCT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Priority Encoder
Multiplexer
Circuit
1 x 10:4
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
6mA, 6mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP