☰
CD74HC151EX
CD74HC151EX
Active
Description:  8-INPUT MUX
Manufacturer:  Harris Corporation
Datasheet:   CD74HC151EX Datasheet
History Price: $0.33000
In Stock: 48720
CD74HC151EX vs CD74FCT138ATNM
Series
74HC
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
1 x 8:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC