Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD74HC251E
CD74HC251E
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 1 X 8:1 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74HC251E Datasheet
History Price: $1.00000
In Stock: 18360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74HC251E vs CD74FCT138ATNM
Part No
CD74HC251E
CD74FCT138ATNM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
74HC
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
1 x 8:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC