☰
CD74HC253MT
CD74HC253MT
Active
Description:  IC MULTIPLEXER 2 X 4:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC253MT Datasheet
History Price: $0.78000
In Stock: 41440
CD74HC253MT vs CD74FCT138ATNM
Series
74HC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
2 x 4:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
7.8mA, 7.8mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC