Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD74HC258E
CD74HC258E
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
QUAD 2-INPUT MUX
Manufacturer:
Harris Corporation
Datasheet:
CD74HC258E Datasheet
History Price: $0.33000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74HC258E vs CD74FCT138ATNM
Part No
CD74HC258E
CD74FCT138ATNM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Harris Corporation
Series
74HC
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
4 x 2:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
7.8mA, 7.8mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC