☰
CD74HCT112E
CD74HCT112E
Active
Description:  IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT112E Datasheet
History Price: $0.68000
In Stock: 34800
CD74HCT112E vs CD74HCT74E
Series
74HCT
74HCT
Packaging
Tube
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
60 MHz
50 MHz
Max Propagation Delay @ V, Max CL
35ns @ 4.5V, 50pF
35ns @ 4.5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
14-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)