☰
CD74HCT11E
CD74HCT11E
Active
Description:  IC GATE AND 3CH 3-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT11E Datasheet
History Price: $0.45000
In Stock: 19200
CD74HCT11E vs CD74ACT86MDREP
Series
74HCT
74ACT
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
XOR (Exclusive OR)
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
28ns @ 4.5V, 50pF
14.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)