☰
CD74HCT138MTE4
CD74HCT138MTE4
Obsolete
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 45600
CD74HCT138MTE4 vs CD74AC139E
Series
74HCT
74AC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 3:8
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
1.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP