☰
CD74HCT138MTE4
CD74HCT138MTE4
Obsolete
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 45600
CD74HCT138MTE4 vs CD74ACT158M
Series
74HCT
74ACT
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Decoder/Demultiplexer
Data Selector/Multiplexer
Circuit
1 x 3:8
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC