☰
CD74HCT86F
CD74HCT86F
Active
Description:  IC GATE XOR 4CH 2-INP SOEIAJ-14
Manufacturer:  Harris Corporation
Datasheet:   CD74HCT86F Datasheet
History Price: Active
In Stock: 18800
CD74HCT86F vs CD74ACT86MDREP
Series
74HC
74ACT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
XOR (Exclusive OR)
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
32ns @ 4.5V, 50pF
14.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)