☰
CDC208DWR
CDC208DWR
Active
Description:  IC CLK BUFFER 1:4 60MHZ 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC208DWR Datasheet
History Price: $8.46000
In Stock: 43120
CDC208DWR vs CDC339DB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
No/No
No/No
Input
TTL
TTL
Output
CMOS
TTL
Frequency - Max
60 MHz
80 MHz
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SSOP