☰
CDC328ADBR
CDC328ADBR
Active
Description:  IC CLK BUFFER 1:6 100MHZ 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC328ADBR Datasheet
History Price: $7.37100
In Stock: 29840
CDC328ADBR vs CDCDB2000NPPT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:20
Differential - Input:Output
No/No
Yes/Yes
Input
TTL
HCSL
Output
TTL
HCSL
Frequency - Max
100 MHz
250 MHz
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
80-VFLGA Exposed Pad
Supplier Device Package
16-SSOP
80-TLGA (6x6)