☰
CDC328ADR
CDC328ADR
Active
Description:  IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC328ADR Datasheet
History Price: $7.37100
In Stock: 9200
CDC328ADR vs CDC303D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Fanout Buffer (Distribution)
-
Number of Circuits
1
-
Ratio - Input:Output
1:6
-
Differential - Input:Output
No/No
-
Input
TTL
-
Output
TTL
-
Frequency - Max
100 MHz
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-