☰
CDC328ADR
CDC328ADR
Active
Description:  IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC328ADR Datasheet
History Price: $7.37100
In Stock: 9200
CDC328ADR vs CDC351DB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:10
Differential - Input:Output
No/No
No/No
Input
TTL
LVTTL
Output
TTL
LVTTL, TRI-State
Frequency - Max
100 MHz
100 MHz
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
24-SSOP