☰
CDC339DB
CDC339DB
Active
Description:  IC CLK BUFFER 1:8 80MHZ 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC339DB Datasheet
History Price: $8.80000
In Stock: 34140
CDC339DB vs CDC337DW
Part No
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:8
Differential - Input:Output
No/No
No/No
Input
TTL
TTL
Output
TTL
CMOS
Frequency - Max
80 MHz
80 MHz
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
20-SOIC