Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC339DB
CDC339DB
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:8 80MHZ 20SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC339DB Datasheet
History Price: $8.80000
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC339DB vs CDCP1803RTHT
Part No
CDC339DB
CDCP1803RTHT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:3
Differential - Input:Output
No/No
Yes/Yes
Input
TTL
CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output
TTL
LVPECL
Frequency - Max
80 MHz
800 MHz
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
20-SSOP
24-VQFN (4x4)