☰
CDC351IDB
CDC351IDB
Active
Description:  IC CLK BUFFER 1:10 100MHZ 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC351IDB Datasheet
History Price: $9.91000
In Stock: 11520
CDC351IDB vs CDC319DB
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Data
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:10
Differential - Input:Output
No/No
No/No
Input
LVTTL
LVTTL
Output
LVTTL, TRI-State
LVTTL, TTL
Frequency - Max
100 MHz
100 MHz
Voltage - Supply
3V ~ 3.6V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
28-SSOP