☰
CDC351IDB
CDC351IDB
Active
Description:  IC CLK BUFFER 1:10 100MHZ 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC351IDB Datasheet
History Price: $9.91000
In Stock: 11520
CDC351IDB vs CDCDB2000NPPT
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:20
Differential - Input:Output
No/No
Yes/Yes
Input
LVTTL
HCSL
Output
LVTTL, TRI-State
HCSL
Frequency - Max
100 MHz
250 MHz
Voltage - Supply
3V ~ 3.6V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
80-VFLGA Exposed Pad
Supplier Device Package
24-SSOP
80-TLGA (6x6)