☰
CDC3RL02YFPR
CDC3RL02YFPR
Active
Description:  IC CLK BUFFER 1:2 52MHZ 8DSBGA
Manufacturer:  Texas Instruments
History Price: $1.71000
In Stock: 22080
CDC3RL02YFPR vs CDC339DB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:8
Differential - Input:Output
No/No
No/No
Input
LVCMOS
TTL
Output
LVCMOS
TTL
Frequency - Max
52 MHz
80 MHz
Voltage - Supply
2.3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-XFBGA, DSBGA
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-DSBGA
20-SSOP