☰
CDC3RL02YFPR
CDC3RL02YFPR
Active
Description:  IC CLK BUFFER 1:2 52MHZ 8DSBGA
Manufacturer:  Texas Instruments
History Price: $1.71000
In Stock: 19240
CDC3RL02YFPR vs CDCDB2000NPPT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:20
Differential - Input:Output
No/No
Yes/Yes
Input
LVCMOS
HCSL
Output
LVCMOS
HCSL
Frequency - Max
52 MHz
250 MHz
Voltage - Supply
2.3V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-XFBGA, DSBGA
80-VFLGA Exposed Pad
Supplier Device Package
8-DSBGA
80-TLGA (6x6)