Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC536DBR
CDC536DBR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC536DBR Datasheet
History Price: $6.36300
In Stock: 8480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC536DBR vs CDCE72010RGCT
Part No
CDC536DBR
CDCE72010RGCT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
PLL Clock Driver
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
PLL
Yes with Bypass
Yes
Input
TTL
LVCMOS, LVDS, LVPECL
Output
LVTTL
LVCMOS, LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:6
3:20
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
100MHz
1.5GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
64-VQFN (9x9)