Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC536DBR
CDC536DBR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC536DBR Datasheet
History Price: $6.36300
In Stock: 8480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC536DBR vs CDCEL937PW
Part No
CDC536DBR
CDCEL937PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
PLL Clock Driver
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
TTL
LVCMOS, Crystal
Output
LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:7
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz
230MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
20-TSSOP