Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCDB400RHBT
CDCDB400RHBT
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 250MHZ 32VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCDB400RHBT Datasheet
History Price: $4.60000
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCDB400RHBT vs CDC339DB
Part No
CDCDB400RHBT
CDC339DB
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Clock Buffer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
No/No
Input
Clock, HCSL
TTL
Output
Clock, HCSL
TTL
Frequency - Max
250 MHz
80 MHz
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
32-VQFN (5x5)
20-SSOP