☰
CDCDB803RSLT
CDCDB803RSLT
Active
Description:  IC CLK BUFFER 1:8 250MHZ 48VQFN
Manufacturer:  Texas Instruments
History Price: $4.32988
In Stock: 3280
CDCDB803RSLT vs CDC339DB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Clock Buffer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:8
Differential - Input:Output
Yes/Yes
No/No
Input
Clock, HCSL
TTL
Output
Clock, HCSL
TTL
Frequency - Max
250 MHz
80 MHz
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-VQFN (6x6)
20-SSOP