☰
CDCE421ARGER
CDCE421ARGER
Active
Description:  IC CLOCK GENERATOR 24VQFN
Manufacturer:  Texas Instruments
History Price: $9.24000
In Stock: 31920
CDCE421ARGER vs CDCE72010RGCT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Clock Generator
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
PLL
Yes
Yes
Input
LVCMOS, Crystal
LVCMOS, LVDS, LVPECL
Output
LVDS, LVPECL
LVCMOS, LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:20
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
1.2GHz
1.5GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
64-VQFN (9x9)