☰
CDCE62002RHBR
CDCE62002RHBR
Active
Description:  IC CLOCK GENERATOR 32VQFN
Manufacturer:  Texas Instruments
History Price: $4.29000
In Stock: 13120
CDCE62002RHBR vs CDCE421ARGET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Clock Generator
Clock Generator
PLL
Yes
Yes
Input
LVCMOS, LVDS, LVPECL, Crystal
LVCMOS, Crystal
Output
LVCMOS, LVDS, LVPECL
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:2
1:1
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
1.175GHz
1.2GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
24-VQFN (4x4)