Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE72010RGCT
CDCE72010RGCT
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK SYNCHRONIZER 64VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCE72010RGCT Datasheet
History Price: $20.95000
In Stock: 3040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE72010RGCT vs CDCE421ARGET
Part No
CDCE72010RGCT
CDCE421ARGET
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
Clock Generator
PLL
Yes
Yes
Input
LVCMOS, LVDS, LVPECL
LVCMOS, Crystal
Output
LVCMOS, LVDS, LVPECL
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
3:20
1:1
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
1.5GHz
1.2GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
64-VQFN (9x9)
24-VQFN (4x4)